GMW16803

Non-carpet Floor Covering Materials

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 September 2017
Status: active
Page Count: 11
scope:

Material Description. This standard describes plastic materials that are suitable for non-carpeted floors, as well as for floor mat applications. Testing shall be performed on production intent parts.

Material Identification.

• Type I: Polypropylene

• Type II: Thermoplastic olefin (TPO) film on substrate

• Type III: Polyurethane

• Type IV: Rubber

• Type V: Ethylene-vinyl acetate (EVA) film on substrate

• Type VI: Polyvinyl chloride (PVC) (only for emerging markets)

Symbols. The code defines the material construction and will be assigned by the responsible department.

Applicability. Suitable for non-carpet floor applications.

Remarks. For requirements for vehicles without solar absorbing glass, contact the appropriate Materials Engineer. All interior materials are developed to be used in vehicles with solar glass; therefore, performance may be compromised if used in non-solar glass vehicles.

Document History

July 1, 2022
Non-carpet Floor Covering Materials
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16803
September 1, 2017
Non-carpet Floor Covering Materials
Material Description. This standard describes plastic materials that are suitable for non-carpeted floors, as well as for floor mat applications. Testing shall be performed on production intent...
July 1, 2012
Non-carpet Floor Covering Materials
Material Description. This standard describes plastic materials that are suitable for non-carpeted floors, as well as for floor mat applications. Testing shall be performed on production intent...

References

Advertisement