GMW17802

Polyamide 6 - Thermally Conductive, Heat Stabilized

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 September 2017
Status: active
Page Count: 4
scope:

Material Description. This specification covers the properties of a thermally conductive, heat stabilized polyamide 6 for injection molding.

Symbols. The material abbreviations according to ISO 11469 are shown in Table 1.

Applicability. Typical applications include, but are not limited, to the following: heat sinks for lighting and other electrical components.

Remarks. This material is classified by ability to dissipate heat. Additional types may be added as required.

T1: For applications where heat dissipation up to 22 Watts is required and electrical insulation is not required

Document History

GMW17802
September 1, 2017
Polyamide 6 - Thermally Conductive, Heat Stabilized
Material Description. This specification covers the properties of a thermally conductive, heat stabilized polyamide 6 for injection molding. Symbols. The material abbreviations according to ISO...

References

Advertisement