ULSE - UL 1030

Sheathed Heating Elements

active
Buy Now
Organization: ULSE
Publication Date: 31 March 2015
Status: active
scope:

1.1 These requirements cover metal-sheathed heating elements intended for use in appliances and equipment that comply with the requirements for such appliances and equipment.

1.2 These requirementsThe main body of this standard covers requirements for sheathed heating elements rated 600 volts or less. Supplement SA covers cartridge-type sheathed heating elements that do not incorporate a bend in the sheath, rated between 601 and 15,000 V.

1.3 These requirements do not cover heating elements for use in equipment for use in hazardous locations as defined in the National Electrical Code, NFPA 70.

1.4 Wherever the terms heating element and element are used in these requirements, they are intended to mean a sheathed heating element as defined in 4.

Document History

UL 1030
March 31, 2015
Sheathed Heating Elements
1.1 These requirements cover metal-sheathed heating elements intended for use in appliances and equipment that comply with the requirements for such appliances and equipment. 1.2 These...
Advertisement