ISO 9696
Water quality - Gross alpha activity - Test method using thick source
| Organization: | ISO |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Examination of physical properties of water): | 13.060.60 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This document specifies a method for the determination of gross alpha activity in non-saline waters for alpha-emitting radionuclides which are not volatile up to 350 °C.
The method is applicable to raw and potable waters.
The range of application depends on the amount of total soluble salts in the water and on the performance characteristics (background count rate and counting efficiency) of the counter.
It is the laboratory's responsibility to ensure the suitability of this method for the water samples tested.
Document History