ITU-T G.8271

Time and phase synchronization aspects of telecommunication networks

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 August 2017
Status: inactive
Page Count: 44
scope:

This Recommendation defines time and phase synchronization aspects in telecommunication networks. It specifies the suitable methods to distribute the reference timing signals that can be used to recover the phase synchronization and/or time synchronization according to the required quality. It also specifies the relevant time and phase synchronization interfaces and related performance.

The telecommunication networks that are in the scope of this Recommendation are currently limited to the following scenarios:

• Ethernet ([IEEE 802.3] and [IEEE 802.1Q]).

• MPLS ([IETF RFC 3031] and [ITU-T G.8110]).

• IP ([IETF RFC 791] and [RFC 2460]).

• OTN ([ITU-T G.709]).

The physical layers that are relevant to this specification are the Ethernet media types, as defined in [IEEE 802.3] and, for OTN, the Optical OCh layer with OTU frame as defined in [ITU-T G.709].

Document History

March 1, 2020
Time and phase synchronization aspects of telecommunication networks
This Recommendation defines time and phase synchronization aspects in telecommunication networks. It specifies the suitable methods to distribute the reference timing signals that can be used to...
November 1, 2018
Time and phase synchronization aspects of telecommunication networks Amendment 2
A description is not available for this item.
March 1, 2018
Time and phase synchronization aspects of telecommunication networks Amendment 1
A description is not available for this item.
ITU-T G.8271
August 1, 2017
Time and phase synchronization aspects of telecommunication networks
This Recommendation defines time and phase synchronization aspects in telecommunication networks. It specifies the suitable methods to distribute the reference timing signals that can be used to...
July 1, 2016
Time and phase synchronization aspects of packet networks
This Recommendation defines time and phase synchronization aspects in packet networks. It specifies the suitable methods to distribute the reference timing signals that can be used to recover the...
January 1, 2015
Time and phase synchronization aspects of packet networks Amendment 2
A description is not available for this item.
August 1, 2013
Time and phase synchronization aspects of packet networks Amendment 1
A description is not available for this item.
February 1, 2012
Time and phase synchronization aspects of packet networks
A description is not available for this item.

References

Advertisement