ISO TS 15923-2

Water quality - Determination of selected parameters by discrete analysis systems - Part 2: Chromium(VI), fluoride, total alkalinity, total hardness, calcium, magnesium, iron, iron(II), manganese and aluminium with photometric detection

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2017
Status: active
Page Count: 38
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This document specifies methods for the automatic determination of chromium(VI), fluoride, total alkalinity, total hardness, calcium, magnesium, iron, iron(II), manganese and aluminium with photometric determination using a discrete analysis system. The field of application is water (ground, potable, surface, waste, eluates and boiler water). The method can also be applied to marine waters with matrix matching of standard and control solutions. Note that some parameters, notably iron, manganese and aluminium and possibly chromium(VI), calcium and magnesium may not be completely quantified if the sample contains particulates. Samples can be digested in acid, as long as the buffering capacity of the reaction mixture is not exceeded. Such procedures are beyond the scope of this document, which is best suited to the determination of dissolved metals following on-site filtration.

Document History

ISO TS 15923-2
October 1, 2017
Water quality - Determination of selected parameters by discrete analysis systems - Part 2: Chromium(VI), fluoride, total alkalinity, total hardness, calcium, magnesium, iron, iron(II), manganese and aluminium with photometric detection
This document specifies methods for the automatic determination of chromium(VI), fluoride, total alkalinity, total hardness, calcium, magnesium, iron, iron(II), manganese and aluminium with...

References

Advertisement