DS/EN ISO 14224

Petroleum, petrochemical and natural gas industries – Collection and exchange of reliability and maintenance data for equipment

inactive
Organization: DS
Publication Date: 2 April 2007
Status: inactive
Page Count: 182
ICS Code (Equipment for petroleum and natural gas industries in general): 75.180.01
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This Standard provides a comprehensive basis for the collection of reliability and maintenance (RM) data in a standard format for equipment in all facilities and operations within the petroleum, natural gas and petrochemical industries during the operational life cycle of equipment. Annex A contains an equipment summary that this standard is meant to cover. Its objective is to enable the collection, exchange and analysis of data based on common viewpoints. It recommends a minimum amount of data that shall be collected and it focuses on the two main issues: a) Data requirements for the type of data to be collected for use in various analysis methodologies; b) Standardised data format to facilitate the exchange of reliability and maintenance data between plants, owners, manufacturers and contractors. The main areas where such data are being used are: • Reliability, e.g. failure events and failure mechanisms; • Availability/Efficiency, e.g. equipment availability, system availability, plant production availability; • Maintenance, e.g. corrective and preventive maintenance, maintenance supportability; • Safety and environment, e.g. equipment failures with adverse consequences for safety and/or environment. This Standard does not cover: • Data on (direct) cost issues; • Data from laboratory testing and manufacturing (e.g. accelerated lifetime testing); • Complete equipment data sheets (only data seen relevant for assessing the reliability performance); • Additional on-service data that an operator on individual basis may consider useful for operation and maintenance; • Methods for analysing and applying RM data. However, principles for how to calculate some basic reliability and maintenance parameters are included in the Annexes.

Document History

October 26, 2016
Petroleum, petrochemical and natural gas industries – Collection and exchange of reliability and maintenance data for equipment
ISO 14224:2016 provides a comprehensive basis for the collection of reliability and maintenance (RM) data in a standard format for equipment in all facilities and operations within the petroleum,...
DS/EN ISO 14224
April 2, 2007
Petroleum, petrochemical and natural gas industries – Collection and exchange of reliability and maintenance data for equipment
This Standard provides a comprehensive basis for the collection of reliability and maintenance (RM) data in a standard format for equipment in all facilities and operations within the petroleum,...
Petroleum, petrochemical and natural gas industries - Collection and exchange of reliability and maintenance data for equipment (ISO/DIS 14224:2015)
This International Standard provides a comprehensive basis for the collection of reliability and maintenance (RM) data in a standard format for equipment in all facilities and operations within the...
Petroleum, petrochemical and natural gas industries - Collection and exchange of reliability and maintenance data for equipment (ISO/FDIS 14224:2016)
This International Standard provides a comprehensive basis for the collection of reliability and maintenance (RM) data in a standard format for equipment in all facilities and operations within the...

References

Advertisement