DS/EN 60317-44

Specifications for particular types of winding wires - Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 September 1997
Status: active
Page Count: 20
ICS Code (Wires): 29.060.10
scope:

This part of IEC 317 specifies requirements of tape wrapped rectangular copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape.

Document History

June 9, 2010
Specifications for particular types of winding wires - Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
This part of IEC 317 specifies requirements of tape wrapped rectangular copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape.
DS/EN 60317-44
September 1, 1997
Specifications for particular types of winding wires - Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
This part of IEC 317 specifies requirements of tape wrapped rectangular copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape.
Specifications for particular types of winding wires -- Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
This part of IEC 317 specifies requirements of tape wrapped rectangular copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape.
Specifications for particular types of winding wires - Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
This part of IEC 317 specifies requirements of tape wrapped rectangular copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape.
Advertisement