ASABE ISO 3463

Tractors for agriculture and forestry - Roll-over protective structures (ROPS) - Dynamic test method and acceptance conditions

inactive
Buy Now
Organization: ASABE
Publication Date: 1 September 2017
Status: inactive
Page Count: 26
scope:

This International Standard specifies a dynamic test method and the acceptance conditions for roll-over protective structures (cab or frame) of wheeled tractors for agriculture and forestry.

It is applicable to tractors having at least two axles for wheels mounted with pneumatic tyres, or having tracks instead of wheels, with an unballasted tractor mass of not less than 600 kg, but generally less than 6 000 kg, and with a minimum track width of the rear wheels greater than 1 150 mm.

Document History

September 1, 2017
Tractors for agriculture and forestry — Roll-over protective structures (ROPS) — Dynamic test method and acceptance conditions
This International Standard specifies a dynamic test method and the acceptance conditions for roll-over protective structures (cab or frame) of wheeled tractors for agriculture and forestry. It is...
ASABE ISO 3463
September 1, 2017
Tractors for agriculture and forestry - Roll-over protective structures (ROPS) - Dynamic test method and acceptance conditions
This International Standard specifies a dynamic test method and the acceptance conditions for roll-over protective structures (cab or frame) of wheeled tractors for agriculture and forestry. It is...

References

Advertisement