IEEE PC37.100.5 DRAFT

Standard for Definitions of High Voltage Circuit Breakers Above 1000 Vac and 3200 Vdc, and Reclosers and Other Distribution Equipment from 1000 Vac to 38,000 Vac

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 1 September 2017
Status: active
Page Count: 28
scope:

The terms and definitions in the standard are intended to encompass the products within the scope of the C37 list of power switchgear standards for high-voltage circuit breakers (above 1000 Vac and 3200 Vdc) and for reclosers and other distribution equipment (above 1000 Vac to 38,000 Vac) as used primarily in connection with generation, transmission, distribution, and conversion of electric power.

For terms not defined within this standard, the definitions within IEEE Std C37.20.10 apply.

Purpose

The definitions of terms and explanatory notes relating thereto contained in this standard are intended for the sole purpose of establishing only those meanings of terms used in standards for high-voltage circuit breakers above 1000 Vac and 3200 Vdc, and distribution switching and overcurrent protective equipment including: reclosers, sectionalizers, fault interrupters, capacitor switches, pad-mounted gear, and submersible gear within the C37 series of standards. In some instances, terms and definitions that are not identical to those in this standard have been developed by other branches of industry. Where this situation exists, the definitions in this standard shall be used for understanding the specific intent of the standard which is referencing this standard.

 

Document History

IEEE PC37.100.5 DRAFT
September 1, 2017
Standard for Definitions of High Voltage Circuit Breakers Above 1000 Vac and 3200 Vdc, and Reclosers and Other Distribution Equipment from 1000 Vac to 38,000 Vac
The terms and definitions in the standard are intended to encompass the products within the scope of the C37 list of power switchgear standards for high-voltage circuit breakers (above 1000 Vac and...

References

Advertisement