DIN EN 1384
Helmets for equestrian activities
| Organization: | DIN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Head protective equipment): | 13.340.20 |
scope:
This European Standard specifies requirement for protective helmets that can have a peak, for people involved in equestrian activities.
It gives safety requirements that include methods of test and levels. Requirements and the corresponding methods of test are given for the following:
- construction, including field of vision;
- shock absorbing properties;
- resistance to penetration;
- lateral deformation ;
- retention system properties
- deflection of peak (if fitted);
- marking and information;
- use of headforms in accordance with EN 960:2006.
Document History