CGSB - CAN/CGSB-3.0 NO. 28.8-2007

Methods of Testing Petroleum and Associated Products Visual Haze Rating of Distillate Fuel Oils

inactive
Organization: CGSB
Publication Date: 1 July 2007
Status: inactive
Page Count: 10
ICS Code (Non-destructive testing): 19.100
scope:

This method describes two procedures for evaluating the visual haze of distillate fuel oils.1

This method also applies to biodiesel fuel blends.

Procedure A (Field Evaluation) is a rapid field procedure used to rate the visual haze of distillate fuel oils at ambient temperatures. Procedure B (Laboratory Evaluation) is a laboratory procedure used to rate the visual haze of distillate fuel oils at predetermined temperatures under controlled conditions.

The testing and evaluation of a product against this method may require the use of materials and/or equipment that could be hazardous. This document does not purport to address all the safety aspects associated with its use. Anyone using this method has the responsibility to consult the appropriate authorities and to establish appropriate health and safety practices in conjunction with any applicable regulatory requirements prior to its use.

1 The term fuel oil is used interchangeably with distillate fuel oil in this method.

Document History

October 1, 2020
Methods of testing petroleum and associated products Visual haze rating of liquid fuels
A description is not available for this item.
(Complete Document only Available in Hardcopy) Methods of testing petroleum and associated products Visual haze rating of liquid fuels (Complete Document only Available in Hardcopy)
A description is not available for this item.
CAN/CGSB-3.0 NO. 28.8-2007
July 1, 2007
Methods of Testing Petroleum and Associated Products Visual Haze Rating of Distillate Fuel Oils
This method describes two procedures for evaluating the visual haze of distillate fuel oils.1 This method also applies to biodiesel fuel blends. Procedure A (Field Evaluation) is a rapid field...
Methods of Testing Petroleum and Associated Products Visual Haze Rating of Distillate Fuel Oils
A description is not available for this item.

References

Advertisement