DS/EN 62827-2
Wireless power transfer – Management – Part 2: Multiple device control management
Organization: | DS |
Publication Date: | 3 October 2017 |
Status: | active |
Page Count: | 57 |
ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
ICS Code (Open systems interconnection in general): | 35.100.01 |
ICS Code (Other audio, video and audiovisual equipment): | 33.160.99 |
scope:
IEC 62827-2:2017(E), IEC 62827 defines a wireless power management protocol for wireless power transfer to multiple devices in a wireless power management system. Various functions of wireless power management systems are justified. The wireless power management frames and messages that work between the management block of a power source and the management block or the coupler block of a device, or the coupler block of a power source, are defined as well to execute various functions. Also, the procedures for each functionality are described based on its frames and messages. <p class="PARAGRAPH"> <span lang="EN-US"><o:p></