TIA-470.230

Telecommunications Telephone Terminal Equipment Network Signaling Performance Requirements for Analog Telephones

active, Most Current
Buy Now
Organization: TIA
Publication Date: 11 October 2017
Status: active
Page Count: 40
scope:

This standard establishes criteria and procedures for evaluating the DTMF, Pulse Dial, and Flash network signaling performance of analog telephones and terminals. Such equipment may be connected to the Public Switched Telephone Network (PSTN) to provide traditional narrowband (300 to 3300 Hz) wireline telephone service. It may also be connected to Analog Terminal Adapters (ATAs) and Voice Gateways (VGs) that provide packet-based services such as Voice over Internet Protocol (VoIP), some of which are capable of supporting wideband (100 to 7000 Hz) voice transmission.

These requirements should ensure compatibility and satisfactory performance to the user in a high percentage of installations.

Document History

TIA-470.230
October 11, 2017
Telecommunications Telephone Terminal Equipment Network Signaling Performance Requirements for Analog Telephones
This standard establishes criteria and procedures for evaluating the DTMF, Pulse Dial, and Flash network signaling performance of analog telephones and terminals. Such equipment may be connected to...
December 2, 2005
Telecommunications - Telephone Terminal Equipment - Network Signaling Performance Requirements for Analog Telephones
This standard defines the DTMF, Pulse Dial, and Flash network signaling performance requirements for Customer Premises Equipment (CPE) intended for connection to the Public Switched Telephone Network...
December 2, 2005
Telecommunications - Telephone Terminal Equipment - Network Signaling Performance Requirements for Analog Telephones
This standard defines the DTMF, Pulse Dial, and Flash network signaling performance requirements for Customer Premises Equipment (CPE) intended for connection to the Public Switched Telephone Network...

References

Advertisement