ISO TS 17536-2
Road vehicles - Aerosol separator performance test for internal combustion engines - Part 2: Laboratory test method
| Organization: | ISO |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Pressure charging and air/exhaust gas ducting systems): | 43.060.20 |
scope:
This document defines standardized and repeatable test procedures for the evaluation of blowby oil aerosol separators and filtering devices and specifies laboratory gravimetric separation efficiency and system pressure tests in both open and closed crankcase ventilation systems. This document has a limitation of 0 % to 99 % for aerosol gravimetric efficiency.
NOTE Gravimetric efficiencies >99 % may be difficult to measure due to long test durations and absolute filter weight measurements.
Filter life is not evaluated in this document.
This test method only applies to devices that have a defined tubular inlet, outlet and drain that can be connected to the test equipment. For devices that lack such connections, for example, one that is built into a valve cover, see Annex A.
Document History