ASD-STAN PREN 4510

Aerospace series - Pipe coupling, 60°, spherical, in titanium alloy TIP64001, port adapter, straight, double end, with locking ring

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2017
Status: active
Page Count: 11
scope:

This standard specifies the characteristics of the pipe coupling adapter, 60° spherical sealing face manufactured in titanium alloy with locking ring, for installing in a boss for aerospace applications.

These adapters shall be installed into port connections manufactured in accordance with EN 2602 using ISO 3601-1 sealing O-rings selected sizes. O-ring material depends on the system fluid and operation conditions. The installation shall be performed in accordance with EN 2608.

Nominal working pressure: up to 28 000 kPa. Temperature range: limited by elastomeric sealing ring, −54 °C to +135 °C

Document History

ASD-STAN PREN 4510
September 1, 2017
Aerospace series - Pipe coupling, 60°, spherical, in titanium alloy TIP64001, port adapter, straight, double end, with locking ring
This standard specifies the characteristics of the pipe coupling adapter, 60° spherical sealing face manufactured in titanium alloy with locking ring, for installing in a boss for aerospace...

References

Advertisement