CEN - EN ISO 283
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method
inactive
| Organization: | CEN |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Components for conveyors): | 53.040.20 |
Document History
April 1, 2023
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method
This document specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking point of...
November 1, 2015
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method
This International Standard specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking...
EN ISO 283
June 1, 2007
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method
A description is not available for this item.