JSA - JIS Z 3119
Methods of measurement for ferrite content in austenitic and austeniticferritic stainless steel deposited metals
| Organization: | JSA |
| Publication Date: | 20 April 2017 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This Standard specifies the methods of measurement for ferrite content in austenitic and austenitic-ferritic stainless steel deposited metals ,by means of microstructure, c
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 8249 : 2000 Welding - Determination of Ferrite Number (FAT) in austenitic and duplex ferritic-austenitic Cr-Ni stainless steel weld metals (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History