ISO 20957-10
Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel - Additional specific safety requirements and test methods
| Organization: | ISO |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Indoor sports equipment): | 97.220.30 |
scope:
This document specifies safety requirements for exercise bicycles with a fixed wheel or without freewheel that have an inertia of >0,6 kg·m2. The requirements are in addition to the general safety requirements of ISO 20957-1, with which this document is intended to be read in conjunction.
Any attachment provided with the exercise bicycle with a fixed wheel or without freewheel for the performance of additional exercises is subject to the requirements of ISO 20957-1
Document History