DS/EN ISO 9455-14
Soft soldering fluxes – Test methods – Part 14: Assessment of tackiness of flux residues (ISO 9455-14:2017)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 25 September 2017 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
ISO 9455-14:2017 specifies a qualitative method for the assessment of the tackiness of the residues of a soft soldering flux after a soldering process. The method is applicable to all fluxes, solder pastes and flux cored solder wires. The method is particularly appropriate for applications where flux residues are left in situ on electrical and electronic equipment.
Document History
DS/EN ISO 9455-14
September 25, 2017
Soft soldering fluxes – Test methods – Part 14: Assessment of tackiness of flux residues (ISO 9455-14:2017)
ISO 9455-14:2017 specifies a qualitative method for the assessment of the tackiness of the residues of a soft soldering flux after a soldering process. The method is applicable to all fluxes, solder...
Soft soldering fluxes – Test methods – Part 14: Assessment of tackiness of flux residues (ISO/DIS 9455-14:2016)
Non-destructive testing of welds – Phased Array technique (PA) – Acceptance levels