DS/EN 60565

Underwater acoustics – Hydrophones – Calibration in the frequency range 0,01 Hz to 1 MHz

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 February 2007
Status: active
Page Count: 90
ICS Code (Electroacoustics): 17.140.50
scope:

This standard specifies methods for the measurement of the sensitivity of hydrophones or reversible transducers when used as a hydrophone, particularly in the frequency range from 0.01 Hz to 1 MHz, and establishes rules for the presentation of the calibration data.

Document History

DS/EN 60565
February 8, 2007
Underwater acoustics – Hydrophones – Calibration in the frequency range 0,01 Hz to 1 MHz
This standard specifies methods for the measurement of the sensitivity of hydrophones or reversible transducers when used as a hydrophone, particularly in the frequency range from 0.01 Hz to 1 MHz,...
Advertisement