DIN EN 816

Sanitary tapware - Automatic shut-off valves PN 10

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2017
Status: active
Page Count: 39
ICS Code (Sanitary installations): 91.140.70
ICS Code (Valves in general): 23.060.01
scope:

This European Standard is applicable to single and mixer taps with automatic shut-off for use with sanitary appliances installed in washrooms.

It does not apply to urinal or WC flushing valves or valves which open automatically.

The purpose of this standard is to specify the marking, identification, chemical/hygiene, dimensional, leaktightness, pressure resistance, hydraulic, mechanical endurance, and acoustical characteristics of automatic shut-off tapware.

The tests described in all the standard are type tests (laboratory tests) and not quality control tests carried out during manufacture

Document History

DIN EN 816
October 1, 2017
Sanitary tapware - Automatic shut-off valves PN 10
This European Standard is applicable to single and mixer taps with automatic shut-off for use with sanitary appliances installed in washrooms. It does not apply to urinal or WC flushing valves or...
November 1, 2015
Sanitary tapware - Automatic shut-off valves PN 10; German and English version prEN 816:2015
A description is not available for this item.
January 1, 1997
Sanitary tapware - Automatic shut-off valves PN 10
A description is not available for this item.

References

Advertisement