DS/EN ISO 18369-3

Ophthalmic optics – Contact lenses – Part 3: Measurement methods (ISO 18369-3:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 September 2017
Status: active
Page Count: 52
ICS Code (Ophthalmic equipment): 11.040.70
scope:

ISO 18369-3:2017 specifies the methods for measuring the physical and optical properties of contact lenses specified in ISO 18369‑2, i.e. radius of curvature, label back vertex power, diameter, thickness, inspection of edges, inclusions and surface imperfections and determination of spectral transmittance. This document also specifies the equilibrating solution and standard saline solution for testing of contact lenses.

Document History

DS/EN ISO 18369-3
September 26, 2017
Ophthalmic optics – Contact lenses – Part 3: Measurement methods (ISO 18369-3:2017)
ISO 18369-3:2017 specifies the methods for measuring the physical and optical properties of contact lenses specified in ISO 18369‑2, i.e. radius of curvature, label back vertex power, diameter,...
September 8, 2006
Ophthalmic optics – Contact lenses – Part 3: Measurement methods
The purpose of this part of ISO 18369 is to specify the methods of measuring the physical and optical properties of contact lenses as specified in ISO 18369-2.
Ophthalmic optics – Contact lenses – Part 3: Measurement methods (ISO/FDIS 18369-3:2017)
This part of ISO 18369 specifies the methods for measuring the physical and optical properties of contact lenses specified in ISO 18369-2, i.e. radius of curvature, back vertex power, diameter,...
Advertisement