DS/EN 61810-2

Electromechanical elementary relays – Part 2: Reliability

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 October 2017
Status: active
Page Count: 48
ICS Code (Relays): 29.120.70
scope:

 IEC 61810-2:2017 covers test conditions and provisions for the evaluation of endurance tests using appropriate statistical methods to obtain reliability characteristics for relays. This document applies to electromechanical elementary relays considered as non-repaired items (i.e. items which are not repaired after failure). This document does not cover procedures for electromechanical elementary relays where enhanced requirements for the verification of reliability apply. This edition includes the following significant technical changes with respect to the previous edition: - not only graphical but also numerical methods are added; - reduction of number of samples in specified cases; - new subclauses of confidence intervals are added; - the WeiBayes approach is added to facilitate compliance tests (routine test) with lower effort; - annexes have been restructured into an Annex A for data analysis (normative) and Annex B (informative) where various examples of the data analysis are given; - the former Annex C has been incorporated into the modified Annex B; - a new Annex C replaces the old Annex D.

Document History

DS/EN 61810-2
October 9, 2017
Electromechanical elementary relays – Part 2: Reliability
 IEC 61810-2:2017 covers test conditions and provisions for the evaluation of endurance tests using appropriate statistical methods to obtain reliability characteristics for relays....
June 5, 2011
Electromechanical elementary relays – Part 2: Reliability
This part of IEC 61810 covers test conditions and provisions for the evaluation of endurance tests using appropriate statistical methods to obtain reliability characteristics for relays. It should be...
May 26, 2005
Electromechanical elementary relays - Part 2: Reliability
Covers test conditions and provisions for the evaluation of endurance tests using appropriate statistical methods to obtain reliability characteristics for relays.
Electromechanical elementary relays -- Part 2: Reliability
This part of IEC 61810 covers test conditions and provisions for the evaluation of endurance tests using appropriate statistical methods to obtain reliability characteristics for relays. It is to be...
Electromechanical elementary relays -- Part 2: Reliability
This part of IEC 61810 covers test conditions and provisions for the evaluation of endurance tests using appropriate statistical methods to obtain reliability characteristics for relays. It should be...
Electromechanical elementary relays – Part 2: Reliability
This part of IEC 61810 covers test conditions and provisions for the evaluation of endurance tests using appropriate statistical methods to obtain reliability characteristics for relays. It should be...
Advertisement