DIN ISO 17123-1
Optics and optical instruments - Field procedures for testing geodetic and surveying instruments - Part 1: Theory (ISO 17123-1:2014)
| Organization: | DIN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Optical measuring instruments): | 17.180.30 |
scope:
This part of ISO 17123 gives guidance to provide general rules for evaluating and expressing uncertainty in measurement for use in the specifications of the test procedures of ISO 17123-2, ISO 17123-3, ISO 17123-4, ISO 17123-5, ISO 17123-6, ISO 17123-7 and ISO 17123-8.
ISO 17123-2, ISO 17123-3, ISO 17123-4, ISO 17123-5, ISO 17123-6, ISO 17123-7 and ISO 17123-8 specify only field test procedures for geodetic instruments without ensuring traceability in accordance with ISO/IEC Guide 99. For the purpose of ensuring traceability, it is intended that the instrument be calibrated in the testing laboratory in advance.
This part of ISO 17123 is a simplified version based on ISO/IEC Guide 98-3 and deals with the problems related to the specific field of geodetic test measurements
Document History