DS/EN ISO 18369-2

Ophthalmic optics – Contact lenses – Part 2: Tolerances (ISO 18369-2:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 September 2017
Status: active
Page Count: 18
ICS Code (Ophthalmic equipment): 11.040.70
scope:

ISO 18369-2:2017 specifies the tolerance limits of the principal optical and physical parameters of rigid corneal, rigid scleral and soft contact lenses at the time of manufacture. These tolerances might not apply to other purposes, for example, shelf-life studies.

Document History

DS/EN ISO 18369-2
September 26, 2017
Ophthalmic optics – Contact lenses – Part 2: Tolerances (ISO 18369-2:2017)
ISO 18369-2:2017 specifies the tolerance limits of the principal optical and physical parameters of rigid corneal, rigid scleral and soft contact lenses at the time of manufacture. These tolerances...
December 20, 2012
Ophthalmic optics – Contact lenses – Part 2: Tolerances (ISO 18369-2:2012)
ISO 18369-2:2012 specifies the tolerance limits of the principal optical and physical parameters of rigid, soft and rigid scleral contact lenses.
September 8, 2006
Ophthalmic optics – Contact lenses – Part 2: Tolerances
This part of ISO 18369 specifies the tolerance limits of the principle optical and physical parameters of rigid, soft, and rigid scleral contact lenses.
Ophthalmic optics – Contact lenses – Part 2: Tolerances (ISO/FDIS 18369-2:2017)
This part of ISO 18369 specifies the tolerance limits of the principal optical and physical parameters of rigid corneal, rigid scleral and soft contact lenses at the time of manufacture. These...
Ophthalmic optics - Contact lenses - Part 2: Tolerances - Amendment 1 (ISO 18369-2:2006/DAM 1:2009)
This part of ISO 18369 specifies the tolerance limits of the principle optical and physical parameters of rigid, soft, and rigid scleral contact lenses.
Ophthalmic optics - Contact lenses - Part 2: Tolerances (ISO/FDIS 18369-2:2012)
This part of ISO 18369 specifies the tolerance limits of the principal optical and physical parameters of rigid, soft and rigid scleral contact lenses.
Advertisement