DS/EN 50463-5

Railway applications – Energy measurement on board trains – Part 5: Conformity assessment

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 October 2017
Status: active
Page Count: 26
ICS Code (Tractive stock): 45.060.10
scope:

This European Standard specifies the conformity assessment arrangements for newly manufactured EMS installed on a traction unit. This includes the integration conformity assessment and installation conformity assessment. In addition, this document also specifies the conformity assessment procedures for device and ancillary component replacement (e.g. due to damage in service), and periodic check to verify the EMS conformity assessment remains valid. This European Standard does not include elements related to conformity assessment aspects other than design review and testing provisions for the products, processes or services specified. Consequently, this part does not delete, change or interpret the general requirements for conformity assessment procedures and vocabulary detailed in EN/ISO/IEC 17000. This European Standard does not cover the conformity assessment schemes that, according to the CEN-CENELEC Internal Regulations, are the responsibility of ISO policy committee "Committee on conformity assessment" (ISO/CASCO).

Document History

DS/EN 50463-5
October 10, 2017
Railway applications – Energy measurement on board trains – Part 5: Conformity assessment
This European Standard specifies the conformity assessment arrangements for newly manufactured EMS installed on a traction unit. This includes the integration conformity assessment and installation...
January 29, 2013
Railway applications – Energy measurement on board trains – Part 5: Conformity assessment
This European Standard specifies the conformity assessment arrangements for newly manufactured EMS installed on a traction unit. This includes the integration conformity assessment and installation...
Railway applications – Energy measurement on board trains – Part 5: Conformity assessment
This New Work Item Proposal has the scope to provide an amendment of the European standard EN 50463-5 in order to update the annex ZZ
Railway applications - Energy measurement on board trains -- Part 5: Conformity assessment
This European Standard specifies the conformity assessment arrangements for newly manufactured EMS installed on a traction unit. This includes the integration conformity assessment and installation...
Railway applications - Energy measurement on board trains -- Part 5: Conformity assessment
This document specifies the conformity assessment arrangements for newly manufactured EMS installed on a traction unit. This includes the integration conformity assessment and installation conformity...
Railway applications – Energy measurement on board trains – Part 5: Conformity assessment
This European Standard specifies the conformity assessment arrangements for newly manufactured EMS installed on a traction unit. This includes the integration conformity assessment and installation...
Railway applications - Energy measurement on board trains - Part 5: Conformity assessment
This draft European Standard specifies the conformity assessment arrangements for newly manufactured EMS installed on a traction unit. This includes the integration conformity assessment and...
Advertisement