ISO/IEC/IEEE 8802-1AC

Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AC: Media access control (MAC) service definition

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2018
Status: active
Page Count: 56
ICS Code (Networking): 35.110
scope:

The scope of this standard is to define the Media Access Control (MAC) Service provided by all IEEE 802® MACs, and the Internal Sublayer Service (ISS) provided within MAC Bridges, in abstract terms of the following:

a) Their semantics, primitive actions, and events; and

b) The parameters of, interrelationship between, and valid sequences of these actions and events.

Document History

Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part 1AC: Media access control (MAC) service definition AMENDMENT 1: Support for ISO/IEC/ IEEE 8802-15-3
The Internal Sublayer Service for the IEEE 802.15.3 MAC entity is defined in this amendment.
ISO/IEC/IEEE 8802-1AC
April 1, 2018
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AC: Media access control (MAC) service definition
The scope of this standard is to define the Media Access Control (MAC) Service provided by all IEEE 802® MACs, and the Internal Sublayer Service (ISS) provided within MAC Bridges, in abstract terms...

References

Advertisement