DS/EN ISO 15004-2

Ophthalmic instruments - Fundamental requirements and test methods - Part 2: Light hazard protection

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 March 2007
Status: active
Page Count: 46
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This part of 15004 specifies fundamental requirements for optical radiation safety for ophthalmic
instruments and is applicable to all ophthalmic instruments that direct optical radiation into or at the eye and for which there is a specific light hazards requirement section within their respective Standards, i.e. all ophthalmic instruments listed in Annex B. It is also applicable to all new and emerging ophthalmic instruments that direct optical radiation into or at the eye. Where differences exist between this part of 15004 and the light hazard requirements section of the respective vertical Standard, then the vertical Standard shall take precedence.
NOTE: The emission limits are based on the International Commission on Non-Ionizing Radiation Protection (ICNIRP) guidelines for human exposure to optical radiation. See Bibliography [1] to [4].
This part of 15004 does not apply to radiation that is in excess of limits specified in 15004 and that is intended for treatment of the eye.
This part of 15004 classifies ophthalmic instruments into either Group 1 or Group 2 in order to distinguish instruments that are non-hazardous from those that are potentially hazardous.

Document History

DS/EN ISO 15004-2
March 7, 2007
Ophthalmic instruments - Fundamental requirements and test methods - Part 2: Light hazard protection
This part of 15004 specifies fundamental requirements for optical radiation safety for ophthalmic instruments and is applicable to all ophthalmic instruments that direct optical radiation into or at...
Ophthalmic instruments – Fundamental requirements and test methods – Part 2: Light hazard protection (ISO/DIS 15004-2:2023)
This document specifies fundamental requirements for optical radiation safety for ophthalmic instruments and is applicable to all ophthalmic instruments that direct optical radiation into or at the...
Ophthalmic instruments - Fundamental requirements and test methods - Part 2: Light hazard protection (ISO/DIS 15004-2:2014)
This part of ISO 15004 specifies fundamental requirements for optical radiation safety for ophthalmic instruments and is applicable to all ophthalmic instruments that direct optical radiation into or...
Ophthalmic instruments - Fundamental requirements and test methods - Part 2: Light hazard protection (ISO/FDIS 15004-2:2015)
This part of ISO 15004 specifies fundamental requirements for optical radiation safety for ophthalmic instruments and is applicable to all ophthalmic instruments that direct optical radiation into or...
Advertisement