IEC CISPR TR 18-1
Radio interference characteristics of overhead power lines and high-voltage equipment - Part 1: Description of phenomena
| Organization: | IEC |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
This part of CISPR 18, which is a Technical Report, applies to radio noise from overhead power lines, associated equipment, and high-voltage equipment which may cause interference to radio reception. The scope of this document includes the causes, measurement and effects of radio interference, design aspects in relation to this interference, methods and examples for establishing limits and prediction of tolerable levels of interference from high voltage overhead power lines and associated equipment, to the reception of radio signals and services.
The frequency range covered is 0,15 MHz to 3 GHz.
Radio frequency interference caused by the pantograph of overhead railway traction systems is not considered in this document.
Document History