GMW16849
Polyurethane, Dense Molded, Adhesive Coated
| Organization: | GMW |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 4 |
scope:
This standard defines the requirements for a dense molded polyurethane material having high resiliency, high coefficient of friction, and a pressure sensitive adhesive (PSA) coating on one side. These materials are typically used as spacers.
Material Description.
The material shall be dense molded polyurethane with an acrylic pressure sensitive adhesive coating on one side. These materials are available in the following types.
Type I. Thirty (30) to forty (40) durometer molded or cast-to thickness roll stock foamed urethane with an acrylic based PSA.
Type II. Sixty (60) to eighty (80) durometer molded or cast to thickness roll stock urethane with an acrylic based PSA.
The color of the material shall be specified on the part drawing. Black is typically used. The material types are available in brown, clear, or a custom color match.
Parts will be molded or cast to thickness and die-cut to obtain the desired size and contour. Solid urethane roll stock is available in thicknesses up to 3.5 mm. Foamed urethane roll stock is available up to 6.5 mm. Molded urethane is available up to 25.4 mm.
One surface of the molded or die cut part shall be covered evenly and completely with a pressure sensitive adhesive. The adhesive shall be protected with a release liner, which can be readily removed without any detrimental effects.
Limitations on Usage.
This material is not suitable for use in applications with exposure to brake fluid or engine coolant, or with exposure to temperatures in excess of 105 °C intermittent and 65 °C continuous, or with exposure to ultraviolet (UV).
Symbols.
Not applicable.
Applicability.
Typical application is spacers.
Remarks.
The classification into types is according to different ranges of durometer.
Document History