GMW17833

Polyester Sheet Molding Compound – Low Density 35% Glass Fiber and Glass Sphere Reinforced

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 October 2017
Status: active
Page Count: 5
scope:

Material Description.

This specification covers the properties of an unsaturated polyester low-density sheet molding compound (SMC) that is reinforced with hollow glass spheres and 25 mm glass fibers that are randomly oriented. Symbols. >UP-35GF<. 

Applicability.

Typical application includes non-class A closure panels.

Document History

January 1, 2024
Polyester Sheet Molding Compound – 35% Glass Fiber Reinforced and Highly Glass-Sphere Filled
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW17833
October 1, 2017
Polyester Sheet Molding Compound – Low Density 35% Glass Fiber and Glass Sphere Reinforced
Material Description. This specification covers the properties of an unsaturated polyester low-density sheet molding compound (SMC) that is reinforced with hollow glass spheres and 25 mm glass...

References

Advertisement