DIN EN ISO 21180

Light conveyor belts - Determination of the maximum tensile strength (ISO 21180:2005)

inactive
Organization: DIN
Publication Date: 1 May 2007
Status: inactive
Page Count: 10
ICS Code (Components for conveyors): 53.040.20

Document History

September 1, 2013
Light conveyor belts - Determination of the maximum tensile strength (ISO 21180:2013)
This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283...
DIN EN ISO 21180
May 1, 2007
Light conveyor belts - Determination of the maximum tensile strength (ISO 21180:2005)
A description is not available for this item.
Advertisement