CSA - CAN/CSA-ISO/IEC 10373-6:18

Identification cards - Test methods - Part 6: Proximity cards

inactive
Organization: CSA
Publication Date: 1 January 2018
Status: inactive
Page Count: 358
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which can be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification card applications.

NOTE 1 Criteria for acceptability do not form part of ISO/IEC 10373, but will be found in the International Standards mentioned above.

NOTE 2 Test methods defined in this part of ISO/IEC 10373 are intended to be performed separately. A given proximity card or object, or proximity coupling device, is not required to pass through all the tests sequentially.

This part of ISO/IEC 10373 defines test methods which are specific to proximity cards and objects, and proximity coupling devices and proximity extended devices, defined in ISO/IEC 14443-1, ISO/IEC 14443-2, ISO/IEC 14443-3, and ISO/IEC 14443-4.

ISO/IEC 10373-1 defines test methods which are common to one or more integrated circuit card technologies and other parts deal with other technology-specific tests.

Document History

January 1, 2021
Cards and security devices for personal identification — Test methods — Part 6: Contactless proximity objects
The ISO/IEC 10373 series defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
January 1, 2021
Cards and security devices for personal identification — Test methods — Part 6: Contactless proximity objects AMENDMENT 2: Enhancements for harmonization
A description is not available for this item.
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 3: PICC loading effect
A description is not available for this item.
CAN/CSA-ISO/IEC 10373-6:18
January 1, 2018
Identification cards - Test methods - Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 4: Bit rates of fc/8, fc/4 and fc/2 and frame size from 512 to 4096 bytes
A description is not available for this item.
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 2: Test methods for electromagnetic disturbance
A description is not available for this item.
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 3: Exchange of additional parameters, block numbering, unmatched AFI and TR2
A description is not available for this item.
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 1: Additional PICC classes
A description is not available for this item.
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 1: Additional PICC classes
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Identification cards — Test methods — Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
January 1, 2012
Identification cards - Test methods - Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
December 1, 2010
Identification cards - Test methods - Part 6: Proximity cards - Amendment 7: Test methods for ePassport
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
September 1, 2008
Identification cards — Test methods — Part 6: Proximity cards AMENDMENT 1: Protocol test methods for proximity cards
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
September 1, 2008
Identification cards - Test methods - Part 6: Proximity cards Amendment 5: Bit rates of fc/64, fc/32 and fc/16
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Identification cards - Test methods - Part 6: Proximity cards Amendment 4: Additional test methods for PCD RF interface and PICC alternating field exposure
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Identification cards — Test methods — Part 6: Proximity cards AMENDMENT 3: Protocol test methods for proximity coupling devices
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2002
Identification cards Test methods Part 6: Proximity cards
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more...
December 1, 2002
Identification cards Test methods Part 6: Proximity cards AMENDMENT 2: Improved RF Test Methods
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...

References

Advertisement