DS/EN 62765-1
Nuclear powers plants – Instrumentation and control important to safety – Management of ageing of sensors and transmitters – Part 1: Pressure transmitters
| Organization: | DS |
| Publication Date: | 17 October 2017 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
scope:
IEC 62765-1:2015 provides strategies, technical requirements, and recommended practices for the management of ageing to ensure that ageing of pressure transmitters important to safety in nuclear power plants (NPPs) can be identified and that suitable remedial actions are undertaken as necessary to demonstrate that the safety of the plant will not be impaired. This standard is aligned with IEC 62342, which provides guidance on ageing management for I&C systems important to safety in NPPs. This standard, IEC 62765-1, is the first part for pressure transmitters in the IEC 62765 sensor and transmitter series for pressure, temperature, neutron and other sensors.
Document History