DSF/FPREN ISO 19085-8

Woodworking machines – Safety – Part 8: Calibrating and sanding machines (ISO/FDIS 19085-8:2017)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 40
ICS Code (Woodworking machines): 79.120.10
ICS Code (Safety of machinery): 13.110
scope:

This document deals with all significant hazards, hazardous situations and events as listed in Clause 4, which are relevant to machines used to calibrate and/or to sand panels and/or linear work-pieces consisting of solid wood and material with similar physical characteristics to wood, gypsum boards and gypsum bounded fibreboards, fitted with an integrated feed and sanding belt(s) positioned over and/or under the work-piece level and working in the panel feed direction, hereinafter referred to as "machines", when they are operated, adjusted and maintained as intended and under the conditions foreseen by the manufacturer including reasonably foreseeable misuse. Loading and/or unloading is manual or automatic. Also transport, assembly, dismantling, disabling and scrapping phases are taken into account.

Document History

February 12, 2018
Woodworking machines – Safety – Part 8: Belt sanding and calibrating machines for straight workpieces (ISO 19085-8:2017)
ISO 19085-8:2017 gives the safety requirements and measures for stationary calibrating and sanding machines, with an integrated feed and one or more sanding belt units positioned above and/or below...
DSF/FPREN ISO 19085-8
Woodworking machines – Safety – Part 8: Calibrating and sanding machines (ISO/FDIS 19085-8:2017)
This document deals with all significant hazards, hazardous situations and events as listed in Clause 4, which are relevant to machines used to calibrate and/or to sand panels and/or linear...
Woodworking machines – Safety – Part 8: Belt sanding and calibrating machines for straight workpieces (ISO/DIS 19085-8:2021)
This document gives the safety requirements and measures for wide belt calibrating and sanding machines capable of continuous production use as defined in 3.1, hereinafter referred to as “machines”....
Advertisement