DSF/EN ISO 15002/FPRA
Flow-metering devices for connection to terminal units of medical gas pipeline systems (ISO 15002:2008:2017)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
1.1 This International Standard is applicable to: - flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal units of a medical gas pipeline system for flow adjustment, measurement and delivery of medical gases; - flow-metering devices that are connected and disconnected by the operator at gas-specific connection points of devices such as pressure regulators. 1.2 This International Standard applies to: a) flow-metering devices intended to be used with the following medical gases: - oxygen; - nitrous oxide; - medical air; - carbon dioxide; - oxygen/nitrous oxide mixture [50 %/50 % (by volume)]; - specified mixtures of the gases listed above; b) flow-metering devices intended to be used with the following gases: - oxygen-enriched air; - helium; - xenon. NOTE - Regional or national regulations might permit use of oxygen-specific connection points for oxygen-enriched air. 1.3 This International Standard does not apply to electrical or electronic flow-metering devices. 1.4 This International Standard does not apply to gases used for driving surgical tools.
Document History