ANSI/INCITS 152

Office Machines and Supplies - Noncarbonized, Single-Ply Adding Machine Paper Rolls - Specification

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 1987
Status: active
Page Count: 3
scope:

This standard provides the following specifications for adding machine paper rolls: terminology; roll widths; roll length; paper substance and quality, thickness, finish, color, brightness, opacity, tearing and bursting strength; diameter of rolls; winding and cutting, core materials; diameter of core and spindle hole; roll end sealing, and quantity packaging and cartooning

Purpose

This standard is a revision of American National Standard Specifications for Noncarbonized, Single-Ply, Adding Machine Paper Rolls, ANSI X4.8-1973, and is intended to update terminologies, technology changes, and test methods, as well as to add metric size information. While this standard's title implies that this docment covers only adding machine paper rolls,: it should be noted that many "Point of Sale"9POS) devices now on the market utlize roll paper with the sme basic sizes and specificatins. Accordingly, this standard may also apply to that newly developing product line.

Document History

ANSI/INCITS 152
January 1, 1987
Office Machines and Supplies - Noncarbonized, Single-Ply Adding Machine Paper Rolls - Specification
This standard provides the following specifications for adding machine paper rolls: terminology; roll widths; roll length; paper substance and quality, thickness, finish, color, brightness, opacity,...
January 1, 1987
Office Machines and Supplies - Noncarbonized, Single-Ply Adding Machine Paper Rolls - Specification
A description is not available for this item.
January 1, 1987
Office Machines and Supplies - Noncarbonized, Single-Ply Adding Machine Paper Rolls - Specification
A description is not available for this item.
Advertisement