ANSI/INCITS 55

Information Systems – Unrecorded Magnetic Tape Cartridge for Information Interchange – 0.250 Inch (6.30 mm), 1600 bpi (63 bpmm), Phase Encoded

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 1992
Status: active
Page Count: 26
scope:

This standard, for an unrecorded cartridge containing 0.250 in (6.30 mm) magnetic tape, presents the minimum requirements for the mechanical and magnetic interchangeability of the cartridge between information processing systems, communication systems, and associated equipment utilizing a standard code for information interchange, as agreed upon by interchange parties. This standard refers solely to the magnetic tape and cartridge with various lengths of tape for digital recording, and complements American National Standard Recorded Magnetic Tape Cartridge for Information Interchange, 4 Track, 0.250 in (6.30 mm), 1600 bpi (63 bpmm), Phase Encoded, ANSI X3.56-1977.

The magnetic tape cartridge consists of two coplanar hubs loaded with 0.250 in (6.30 mm) wide magnetic tape (see figure 1). The tape is transported between hubs by an internal belt which is coupled by an internal belt capstan to the external drive. No tapedriving or position-sensing elements penetrate the cartridge.

This standard applies to cartridges used for data interchange. Where it applies to cartridge testing only, it is specifically stated.

CAUTION NOTICE - The user's attention is called to the possibility that compliance with this standard may require use of an invention covered by patent rights. By publication of this standard, no position is taken with respect to the validity of this claim or of any patent rights in connection therewith. The patent holder has, however, filed a statement of willingness to grant a license under these rights on reasonable and nondiscriminatory terms and conditions, to applicants desiring to obtain such a license. Details may be obtained from the publisher. No representation or warranty is made or implied that this is the only license that may be required to avoid infringement in the use of this standard.

Document History

ANSI/INCITS 55
January 1, 1992
Information Systems – Unrecorded Magnetic Tape Cartridge for Information Interchange – 0.250 Inch (6.30 mm), 1600 bpi (63 bpmm), Phase Encoded
This standard, for an unrecorded cartridge containing 0.250 in (6.30 mm) magnetic tape, presents the minimum requirements for the mechanical and magnetic interchangeability of the cartridge between...
January 1, 1992
Information Systems - Unrecorded Magnetic Tape Cartridge for Information Interchange - 0.250 Inch (6.30 mm), 1600 bpi (63 bpmm), Phase Encoded
A description is not available for this item.
January 1, 1992
Information Systems - Unrecorded Magnetic Tape Cartridge for Information Interchange - 0.250 Inch (6.30 mm), 1600 bpi (63 bpmm), Phase Encoded
This standard, for an unrecorded cartridge containing 0.250 in (6.30 mm) magnetic tape, presents the minimum requirements for the mechanical and magnetic interchangeability of the cartridge between...

References

Advertisement