ANSI/INCITS 203
Information Systems – Helical-Scan Digital Computer Tape Cartridge, for Information Interchange (3.81 -mm (0.150-in) Digital Data Storage (DDS) Recorded Format)
| Organization: | ANSI |
| Publication Date: | 1 January 1992 |
| Status: | active |
| Page Count: | 82 |
scope:
This standard provides the requirements for the helical-scan recording method and the Digital Data Storage (DDS) recorded format of a 3.81-mm (0.150-in) magnetic tape cartridge to be used for information interchange between information processing systems.
Information interchange between information processing systems requires the use of this standard in conjunction with the unrecorded tape and cartridge requirements provided by American National Standard for Information systems - Unrecorded helical-scan digital computer tape cartridge for information interchange, 3.87-mm (0.150 in), ANSI X3.206.')
Additionally, information interchange requires, at a minimum, the utilization of a labeling and file structure and an interchange code as agreed upon by the interchange parties.
It is not within the scope of this standard to describe unrecorded tape and cartridge requirements, labeling and file structure requirements, or interchange code requirements.
CAUTION:The user's attention is called to the possibility that compliance with this standard may require the use of an invention covered by patent rights. By publication of this standard, no position is taken with respect to the validity of this claim or of any patent rights in connection therewith. However, the patent holder has filed a statement of willingness to grant a license under these rights on reasonable and nondiscriminatory terms and conditions to applicants desiring to obtain such a license. Details may be obtained from the publisher, No representation or warranty is made or implied that this is the only license that may be required to avoid infringement in the use of this standard
Purpose
This standard defines the requirements necessary to ensure information interchange at acceptable performance levels It is distinct from a specification in that it delineates a minimum number of restrictions consistent with compatibility in interchange transactions.
The performance levels in this standard represent the minimum acceptable levels of performance for interchange purposes. They, therefore, represent the performance levels that the interchange items should meet or surpass during their useful life and thus define end-of-life criteria for interchange purposes The performance levels in this standard are not intended to be employed as substitutes for purchase specifications.
Wherever feasible, quantitative performance levels that shall be met or exceeded in order to comply with this standard are given. In all cases, including those in which quantitiative limits for requirements falling within the scope of this standard are not stated but left to agreement between interchange parties, standard test methods and measurement procedures shall be used to determine such limits.
The original dimensions and quantities for all numeric values in this standard are in the International System of Units (SI). Conversions of these units to U.S. Customary engineering units (similiar to British Imperial units) and centimeter-gram-seco
Except as indicated above, the interchange parties complying with the applicable standards should be able to achieve compatibility without the need for additional exchange of technical information.
Document History