ASME/BPVC - CASE N-696

N-696 Qualification Requirements for Appendix VIII Piping Examinations Conducted From the Inside Surface Section XI, Division 1

inactive, Most Current
Organization: ASME/BPVC
Publication Date: 1 July 2007
Status: inactive
Page Count: 2
scope:

This Case is applicable to wrought austenitic, ferritic and dissimilar metal piping welds examined from the inside surface. This Case provides for expansion of Supplement 10 qualifications to permit coordinated qualification for Supplements 2 and 3.

Document History

CASE N-696
July 1, 2007
N-696 Qualification Requirements for Appendix VIII Piping Examinations Conducted From the Inside Surface Section XI, Division 1
This Case is applicable to wrought austenitic, ferritic and dissimilar metal piping welds examined from the inside surface. This Case provides for expansion of Supplement 10 qualifications to permit...
Advertisement