ISO 6526

Plain bearings - Pressed bimetallic half thrust washers - Features and tolerances

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2017
Status: active
Page Count: 14
ICS Code (Plain bearings): 21.100.10
scope:

This document specifies the main features and tolerances for pressed bimetallic half thrust washers having an outside diameter up to 160 mm.

NOTE 1 All the linear dimensions and tolerances are expressed in millimetres.

NOTE 2 The main dimensions for the half thrust washers are not the subject of this document.

Document History

ISO 6526
October 1, 2017
Plain bearings - Pressed bimetallic half thrust washers - Features and tolerances
This document specifies the main features and tolerances for pressed bimetallic half thrust washers having an outside diameter up to 160 mm. NOTE 1 All the linear dimensions and tolerances are...
January 1, 1983
Plain Bearings - Pressed Bimetallic Half Thrust Washers - Features and Tolerances
A description is not available for this item.

References

Advertisement