NACE - TM0294

Testing of Embeddable Impressed Current Anodes for Use in Cathodic Protection of Atmospherically Exposed Steel-Reinforced Concrete

inactive
Organization: NACE
Publication Date: 22 June 2007
Status: inactive
Page Count: 11
scope:

This NACE International standard has been prepared to provide users and manufacturers of embeddable anodes with a test method for evaluating the anode material to an expected lifetime criterion. It is applicable to embeddable anode materials, such as titanium mesh, commonly used for cathodic protection of atmospherically exposed steel-reinforced concrete. The test is intended to evaluate whether an embeddable anode material complies with minimum required specifications of design life expectancy at rated current output. This test method is not applicable to surface-mounted anodes or conductive coating materials.

This NACE International test method was originally prepared in 1994 by Task Group T-3K-6 on Test Procedure for Anodes Used in Concrete, a component of Unit Committee T-3K on Corrosion and Other Deterioration Phenomena Associated with Concrete. It was reviewed by Task Group (TG) 045 on Anodes Test Procedures and reaffirmed in 2001 by Specific Technology Group (STG) 01 on Concrete and Rebar. TG 045 is administered by STG 01 and sponsored by STG 05 on Cathodic/Anodic Protection. This standard is issued by NACE International under the auspices of STG 01.

Document History

January 1, 2016
Testing of Embeddable Impressed Current Anodes for Use in Cathodic Protection of Atmospherically Exposed Steel-Reinforced Concrete
Accelerated testing of anodes for use in concrete is intended to provide an indication of an anode’s ability to perform satisfactorily for a specific number of years. Unfortunately, accelerated life...
TM0294
June 22, 2007
Testing of Embeddable Impressed Current Anodes for Use in Cathodic Protection of Atmospherically Exposed Steel-Reinforced Concrete
This NACE International standard has been prepared to provide users and manufacturers of embeddable anodes with a test method for evaluating the anode material to an expected lifetime criterion. It...
January 1, 2001
Testing of Embeddable Anodes for Use in Cathodic Protection of Atmospherically Exposed Steel-Reinforced Concrete
This NACE International standard has been prepared to provide users and manufacturers of embeddable anodes with a test method for evaluating the anode material to an expected lifetime criterion. It...
January 1, 1994
Testing of Embeddable Anodes for Use in Cathodic Protection of Atmospherically Exposed Steel-Reinforced Concrete
A description is not available for this item.

References

Advertisement