ISO 5782-1

Pneumatic fluid power - Compressed air filters - Part 1: Main characteristics to be included in supplier's literature and productmarking requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2017
Status: active
Page Count: 18
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This document specifies which characteristics of compressed air filters are to be included in the supplier's literature.

It also specifies product-marking requirements.

This document is applicable to compressed air filters, constructed from light alloys (aluminium, etc.), zinc diecast alloys, brass, steel and plastic, with a rated pressure of up to 1 600 kPa (16 bar) and a maximum temperature of 80 °C, designed to remove solid and liquid contaminants from compressed air by mechanical means.

Document History

ISO 5782-1
November 1, 2017
Pneumatic fluid power - Compressed air filters - Part 1: Main characteristics to be included in supplier's literature and productmarking requirements
This document specifies which characteristics of compressed air filters are to be included in the supplier's literature. It also specifies product-marking requirements. This document is applicable...
December 15, 1997
Pneumatic Fluid Power - Compressed Air Filters - Part 1: Main Characteristics to Be Included in Supplier´s Literature and Product-Marking Requirements
A description is not available for this item.
January 1, 1990
Pneumatic Fluid Power - Compressed Air Filters - Part 1: Main Characteristics to Be Included in Commercial Literature and Specific Requirements First Edition
A description is not available for this item.

References

Advertisement