DS/EN ISO 2411

Rubber- or plastics-coated fabrics – Determination of coating adhesion (ISO 2411:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 October 2017
Status: active
Page Count: 24
ICS Code (Coated fabrics): 59.080.40
scope:

ISO 2411:2017 specifies a method of determining the coating adhesion strength of coated fabrics.

Document History

DS/EN ISO 2411
October 18, 2017
Rubber- or plastics-coated fabrics – Determination of coating adhesion (ISO 2411:2017)
ISO 2411:2017 specifies a method of determining the coating adhesion strength of coated fabrics.
August 15, 2000
Rubber- or plastics-coated fabrics - Determination of coating adhesion
This standard specifies a method of determining the coating adhesion strength of coated fabrics. In case of fabric failure or inseparability, the coating adhesion is not definable.
Rubber- or plastics-coated fabrics – Determination of coating adhesion (ISO/DIS 2411:2023)
ISO 2411:2017 specifies a method of determining the coating adhesion strength of coated fabrics.
Rubber- or plastics-coated fabrics – Determination of coating adhesion (ISO/FDIS 2411:2017)
This International Standard specifies a method of determining the coating adhesion strength of coated fabrics.
Advertisement