DS/EN ISO 2592
Petroleum and related products – Determination of flash and fire points – Cleveland open cup method (ISO 2592:2017)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 11 October 2017 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
ISO 2592:2017 specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having open cup flash points between 79 °C and 400 °C, except fuel oils which are most commonly tested by the closed cup procedure described in ISO 2719.
Document History
DS/EN ISO 2592
October 11, 2017
Petroleum and related products – Determination of flash and fire points – Cleveland open cup method (ISO 2592:2017)
ISO 2592:2017 specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having open cup...
October 4, 2001
Determination of flash and fire points – Cleveland open cup method
This standard specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having an open...
Petroleum and related products – Determination of flash and fire points – Cleveland open cup method (ISO/FDIS 2592:2017)
This International Standard specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products...
Petroleum and related products - Determination of flash and fire points - Cleveland open cup method (ISO/DIS 2592:2016)
This International Standard specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products...