ISO 19097-2

Accelerated life test method of mixed metal oxide anodes for cathodic protection — Part 2: Application in soils and natural waters

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2018
Status: active
Page Count: 20
ICS Code (Corrosion of metals): 77.060
scope:

This document specifies accelerated life test method of mixed metal oxide anodes for impressed current cathodic protection used in soil or natural waters. The accelerated life test results can be used to compare the durability of the anodes and to evaluate whether the anodes can comply with required specifications of design life expectancy at rated current output.

Document History

ISO 19097-2
February 1, 2018
Accelerated life test method of mixed metal oxide anodes for cathodic protection — Part 2: Application in soils and natural waters
This document specifies accelerated life test method of mixed metal oxide anodes for impressed current cathodic protection used in soil or natural waters. The accelerated life test results can be...

References

Advertisement