DSF/FPREN 61869-11

Instrument transformers – Part 11: Additional requirements for low-power passive voltage transformers

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 35
scope:

This part 11 of IEC 61869 is a product standard and covers only additional requirements for low-power passive voltage transformers (passive LPVT). The product standard for low-power passive voltage transformers is composed by the IEC 61869-1, in addition with IEC 61869-6 and this standard with specific requirements. This International Standard is applicable to newly manufactured low-power passive voltage transformers with analogue output having rated frequencies from 15 Hz to 100 Hz for use with electrical measuring instruments or electrical protective devices. This Standard covers low-power passive voltage transformers used for measurement or protection and low-power passive voltage transformers used for both measurement and protection. Low-power passive voltage transformers are based on the voltage divider principle. They can be built for example as resistive dividers, capacitive dividers or resistive-capacitive dividers. Low-power passive voltage transformers have analogue output only (for digital output or for technology using any kind of active electronic components refer to IEC 61869-7). Such low power passive voltage transformers may include the secondary signal cable (transmitting cable). According to a general block diagram given in Figure 601 (IEC 61869-6), the low-power passive voltage transformers do not use an active primary converter (i.e. without any active electronic component); therefore, there is no need for primary power supply. Additionally, neither the secondary converter nor the secondary power supply is used.

Document History

DSF/FPREN 61869-11
Instrument transformers – Part 11: Additional requirements for low-power passive voltage transformers
This part 11 of IEC 61869 is a product standard and covers only additional requirements for low-power passive voltage transformers (passive LPVT). The product standard for low-power passive voltage...
Advertisement