DS/EN ISO 9455-11

Soft soldering fluxes – Test methods – Part 11: Solubility of flux residues (ISO 9455-11:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 September 2017
Status: active
Page Count: 16
ICS Code (Brazing and soldering): 25.160.50
scope:

ISO 9455-11:2017 specifies a qualitative method for assessing the solubility of flux residues in a selected solvent. The method is applicable to all fluxes of Type 1, as defined in ISO 9454‑1.

Document History

DS/EN ISO 9455-11
September 25, 2017
Soft soldering fluxes – Test methods – Part 11: Solubility of flux residues (ISO 9455-11:2017)
ISO 9455-11:2017 specifies a qualitative method for assessing the solubility of flux residues in a selected solvent. The method is applicable to all fluxes of Type 1, as defined in ISO 9454‑1.

References

Advertisement