DSF/FPREN 61869-10

Instrument transformers – Part 10: Specific requirements for low power passive current transformers

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 44
scope:

The scope of the IEC 61869-1 is applicable with the following additions: This standard is a product standard and covers only additional requirements for low-power passive current transformers. The product standard for low-power passive current transformers is composed by the IEC 61869-1, in addition with IEC 61869-6 and this standard with specific requirements. This International Standard is applicable to newly manufactured low-power passive current transformers with analogue output for use with electrical measuring instruments or electrical protective devices having rated frequencies from 15 Hz to 100 Hz. Clause 5.6.1001 covers the accuracy requirements that are necessary for low-power passive current transformers for use with electrical measuring instruments.

Document History

DSF/FPREN 61869-10
Instrument transformers – Part 10: Specific requirements for low power passive current transformers
The scope of the IEC 61869-1 is applicable with the following additions: This standard is a product standard and covers only additional requirements for low-power passive current transformers. The...
Instrument transformers - Part 10: Additional requirements for low power stand alone current sensors
The scope of the IEC 61869-1 is applicable with the following additions: This standard is a product standard and covers only additional requirements for low-power passive current transformers. The...
Advertisement